web counter

Linear Technology/Analog Devices DC2100B-CEVAL LTC3300-1 LTC6804-2 LTC6820

Linear Technology/Analog Devices DC2100B-C Reference Design 9
Linear Technology/Analog Devices DC2100B-C Reference Design 1
Linear Technology/Analog Devices DC2100B-C Reference Design 2
Linear Technology/Analog Devices DC2100B-C Reference Design 3
Linear Technology/Analog Devices DC2100B-C Reference Design 4
Linear Technology/Analog Devices DC2100B-C Reference Design 5
Linear Technology/Analog Devices DC2100B-C Reference Design 6
Linear Technology/Analog Devices DC2100B-C Reference Design 7
Linear Technology/Analog Devices DC2100B-C Reference Design 8
Linear Technology/Analog Devices DC2100B-C Reference Design 9
Linear Technology/Analog Devices DC2100B-C Reference Design 1
Linear Technology/Analog Devices DC2100B-C Reference Design 1
Linear Technology/Analog Devices DC2100B-C Reference Design 2
Linear Technology/Analog Devices DC2100B-C Reference Design 3
Linear Technology/Analog Devices DC2100B-C Reference Design 4
Linear Technology/Analog Devices DC2100B-C Reference Design 5
Linear Technology/Analog Devices DC2100B-C Reference Design 6
Linear Technology/Analog Devices DC2100B-C Reference Design 7
Linear Technology/Analog Devices DC2100B-C Reference Design 8
Linear Technology/Analog Devices DC2100B-C Reference Design 9

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementBattery ManagementHybrid Electric VehicleSmart Grid

ECAD Model:

Description

The Analog Devices DC2100B-C Demo Board is a powerful tool for evaluating and testing the performance of the LTC3300-1 and LTC6804-2 Battery Management and Power Management ICs. This board is designed to demonstrate the bidirectional cell balancing capabilities of the ICs, allowing users to easily evaluate the performance of the ICs in a variety of applications. The board features a wide range of features, including a high-efficiency buck-boost converter, a low-dropout linear regulator, and a high-side current sense amplifier. Additionally, the board includes a variety of connectors and jumpers to allow for easy connection to external components. The DC2100B-C Demo Board is an ideal tool for evaluating the performance of the LTC3300-1 and LTC6804-2 Battery Management and Power Management ICs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    4 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC3300-1, LTC6804-2, LTC6820
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Cell Balancer
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA64T-I/OT - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOT-23, 5 Pin(s)6000RFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyIC MCU 8BIT 128KB FLASH 44QFN3RFQ
ECS Inc.CRYSTAL 12.0000MHZ 20PF SMD0BUY
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-231RFQ