web counter

NXP USA Inc. KIT34671EPEVBEPower Management IC Development Tools HIGH-INPUT-VOLT CHARGER

NXP USA Inc. KIT34671EPEVBE Reference Design 1
NXP USA Inc. KIT34671EPEVBE Reference Design 1
NXP USA Inc. KIT34671EPEVBE Reference Design 1
NXP USA Inc. KIT34671EPEVBE Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementBattery Management

ECAD Model:

Description

The NXP Semiconductors KIT34671EPEVBE-EPEVBE is an evaluation kit for the 34671 single-cell Li-Ion/Li-Poly charger power management IC. This kit provides a complete platform for evaluating the features and performance of the 34671 IC. It includes a USB-based power supply, a Li-Ion/Li-Poly battery, and a set of test points for monitoring the IC's performance. The kit also includes a graphical user interface (GUI) for configuring the IC and monitoring its performance. The GUI allows users to adjust the charging parameters, monitor the charging process, and view the charging status. The kit is ideal for evaluating the features and performance of the 34671 IC in a variety of applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    MC34671
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Li-Ion (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
MicrochipLED Lighting Drivers LED Driver, 264Vac- 10Vdc Wide Input IC0RFQ