web counter

Linear Technology/Analog Devices DC2160ADEMO BOARD FOR LTC4419CDD

Linear Technology/Analog Devices DC2160A Reference Design 2
Linear Technology/Analog Devices DC2160A Reference Design 1
Linear Technology/Analog Devices DC2160A Reference Design 2
Linear Technology/Analog Devices DC2160A Reference Design 1
Linear Technology/Analog Devices DC2160A Reference Design 1
Linear Technology/Analog Devices DC2160A Reference Design 2

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

Instrumentation and MeasurementPoint-of-sale TerminalsPortable Instrumentation

ECAD Model:

Description

The Analog Devices DC2160A-A, DC2160A, Demo Board is a versatile instrumentation and measurement tool based on the LTC4419 18V Dual Input Micro-Power PowerPath Prioritizer. This board is designed to provide a comprehensive solution for evaluating and testing the performance of the LTC4419. It features two independent power paths, each with its own input voltage, output voltage, and current limit. The board also includes a wide range of features such as a power-on reset circuit, a power-good indicator, and a power-fail indicator. Additionally, the board includes a USB interface for programming and monitoring the board's performance. This board is ideal for applications such as automotive, industrial, and medical systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    PowerPath™
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4419
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    LTC4419
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Battery Backup
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining