web counter

Linear Technology/Analog Devices DC2208ADEMO BOARD FOR LTC4420CDD

Linear Technology/Analog Devices DC2208A Reference Design 2
Linear Technology/Analog Devices DC2208A Reference Design 1
Linear Technology/Analog Devices DC2208A Reference Design 2
Linear Technology/Analog Devices DC2208A Reference Design 1
Linear Technology/Analog Devices DC2208A Reference Design 1
Linear Technology/Analog Devices DC2208A Reference Design 2

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

Power ManagementBattery ManagementPoint-of-sale TerminalsPortable Instrumentation

ECAD Model:

Description

The Analog Devices DC2208A-A, DC2208A Demo Board is a versatile power management solution based on the LTC4420 18V Dual Input Micro-Power PowerPath Prioritizer with Backup Supply Monitoring IC. This board is designed to provide a reliable power source for a variety of applications, including automotive, industrial, and consumer electronics. It features two independent input sources, allowing for a wide range of input voltages and current levels. The board also includes a backup supply monitoring circuit, which allows for the detection of a low voltage or current condition and the automatic switching to a backup power source. Additionally, the board includes a power path prioritizer, which ensures that the highest priority power source is always used. This board is an ideal solution for applications requiring reliable power management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    PowerPath™
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4420
  • Utilized IC / Part
    LTC4420
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Battery Switchover
  • Secondary Attributes
    Over Current and Temperature Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining