web counter

Linear Technology/Analog Devices DC2319A-AEVAL BOARD FOR LTC6363

Linear Technology/Analog Devices DC2319A-A Reference Design 2
Linear Technology/Analog Devices DC2319A-A Reference Design 1
Linear Technology/Analog Devices DC2319A-A Reference Design 2
Linear Technology/Analog Devices DC2319A-A Reference Design 1
Linear Technology/Analog Devices DC2319A-A Reference Design 1
Linear Technology/Analog Devices DC2319A-A Reference Design 2

Applications:

Amplifiers and Comparators >

Differential Amplifier

End Products:

Power ManagementPower ConversionLine DriverBattery Powered Instrument

ECAD Model:

Description

The Analog Devices DC2319A-A Demo Board is a versatile platform for evaluating the performance of the LTC6363 Differential Op Amp/ADC Driver, a power management IC. This board features a wide range of features, including a high-performance differential amplifier, a low-noise ADC driver, and a wide range of power management features. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the LTC6363, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Differential, Rail-to-Rail
  • Slew Rate
    75V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.8V~11V ±1.4V~5.5V
  • Utilized IC / Part
    LTC6363
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    35MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.9mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining