web counter

Maxim Integrated MAX4447EVKITEvaluation Kit Simplifies Evaluation Of The MAX4447 High-Speed Differential Line Driver

Maxim Integrated MAX4447EVKIT Reference Design 1
Maxim Integrated MAX4447EVKIT Reference Design 1
Maxim Integrated MAX4447EVKIT Reference Design 1
Maxim Integrated MAX4447EVKIT Reference Design 1

Applications:

Amplifiers and Comparators >

Differential Amplifier

End Products:

Power ManagementxDSL Modem/DSLAMSignal ProcessingLine DriverTransmitterTwisted Pair Coax ConverterADC Driver

ECAD Model:

Description

The MAX4447EVKIT Evaluation Kit is designed to evaluate the MAX4447 6500V/us, Wideband, High-Output-Current, Single-Ended-to-Differential Line Driver with Enable, Power Management, and Shutdown. The kit includes a MAX4447EVKIT board, a MAX4447EVKIT-EVKIT board, and a MAX4447EVKIT-EVKIT-EVKIT board. The MAX4447EVKIT board provides a single-ended input and differential output, enabling the user to evaluate the MAX4447's performance. The MAX4447EVKIT-EVKIT board provides a power management circuit and a shutdown circuit, allowing the user to evaluate the MAX4447's power management and shutdown features. The MAX4447EVKIT-EVKIT-EVKIT board provides a wideband, high-output-current line driver, allowing the user to evaluate the MAX4447's wideband, high-output-current line driver. The MAX4447EVKIT Evaluation Kit is an ideal tool for evaluating the MAX4447 6500V/us, Wideband, High-Output-Current, Single-Ended-to-Differential Line Driver with Enable, Power Management, and Shutdown.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining