web counter

Linear Technology/Analog Devices DC2342ALT3762 DEMO BOARD SYNC BOOST LED

Applications:

Lighting >

General LED Driver

End Products:

LightingHigh-Power LED Driver

ECAD Model:

Description

The Analog Devices DC2342A-A, DC2342A Demo Board is a versatile and powerful tool for evaluating the LT3762 60V Synchronous Boost LED Controller. This board is designed to provide a complete solution for driving high-power LEDs with a wide range of input voltages. It features a wide range of features, including adjustable current limit, adjustable switching frequency, and adjustable dimming control. The board also includes a high-efficiency synchronous boost converter, which allows for efficient operation and high power output. The board is also designed to be easy to use, with a simple user interface and intuitive controls. This demo board is an ideal solution for evaluating the LT3762 60V Synchronous Boost LED Controller for lighting applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4V~28V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    32V
  • Utilized IC / Part
    LT3762
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    2A
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
0 Similar Products Remaining