web counter

Linear Technology/Analog Devices DC2257ALTM8005 DEMO BOARD 6V = VIN = 27

Linear Technology/Analog Devices DC2257A Reference Design 5
Linear Technology/Analog Devices DC2257A Reference Design 1
Linear Technology/Analog Devices DC2257A Reference Design 2
Linear Technology/Analog Devices DC2257A Reference Design 3
Linear Technology/Analog Devices DC2257A Reference Design 4
Linear Technology/Analog Devices DC2257A Reference Design 5
Linear Technology/Analog Devices DC2257A Reference Design 1
Linear Technology/Analog Devices DC2257A Reference Design 1
Linear Technology/Analog Devices DC2257A Reference Design 2
Linear Technology/Analog Devices DC2257A Reference Design 3
Linear Technology/Analog Devices DC2257A Reference Design 4
Linear Technology/Analog Devices DC2257A Reference Design 5

Applications:

Lighting >

General LED Driver

End Products:

LightingHigh-Power LED DriverVoltage Regulator ModuleHigh-Voltage LED Driver

ECAD Model:

Description

The Analog Devices DC2257A-A, DC2257A Demo Board is a versatile and powerful LED driver solution for lighting control applications. It features a LTM8005 38VIN, 38VOUT Boost LED Driver with 40V Switch, allowing for efficient and reliable operation. The board is designed to provide a wide range of lighting control options, including dimming, color mixing, and pulse width modulation. It also features a wide input voltage range, allowing for operation from a variety of sources. The board is easy to use and provides a reliable and cost-effective solution for lighting control applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    µModule®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    35V
  • Utilized IC / Part
    LTM8005
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
0 Similar Products Remaining