web counter

Linear Technology/Analog Devices DC2375ALTC3256 DEMO BOARD - DUAL OUTPUT

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Medical and HealthcareMonitoring and TherapyDiagnostics

ECAD Model:

Description

The Analog Devices DC2375A-A, DC2375A Demo Board is a dual output step-down charge pump plus LDO designed for medical and healthcare applications. It is based on the LTC3256 5.5V = VIN = 38V, and provides two regulated outputs: VOUT1 = 5V @ 100mA and VOUT2 = 3.3V @ 250mA. This board is ideal for applications that require a reliable, low-noise power supply with a wide input voltage range. It is also designed to meet the stringent requirements of medical and healthcare applications, making it an ideal choice for powering sensitive medical equipment.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    5.5V~38V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    350mA 350mA
  • Voltage - Output
    3.3V 5V
  • Utilized IC / Part
    LTC3256EMSE
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining