web counter

Maxim Integrated MAX8569EVKIT+EVALUATION KIT FOR MAX8569

Maxim Integrated MAX8569EVKIT+ Reference Design 2
Maxim Integrated MAX8569EVKIT+ Reference Design 1
Maxim Integrated MAX8569EVKIT+ Reference Design 2
Maxim Integrated MAX8569EVKIT+ Reference Design 1
Maxim Integrated MAX8569EVKIT+ Reference Design 1
Maxim Integrated MAX8569EVKIT+ Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementBattery ManagementPersonal Digital AssistantMonitoring and TherapyCordless PhoneDiagnosticsComputer CardsSmart PhoneDigital Camera

ECAD Model:

Description

The Maxim Integrated MAX8569EVKIT+ is an evaluation kit for the MAX8569 3.3V DC to DC multi-output power supply. This power management IC is designed for use in diagnostics, monitoring, and therapy applications. The kit includes a MAX8569EVKIT+ board, a MAX8569EVKIT+ software package, and a MAX8569EVKIT+ user guide. The board features a 3.3V input voltage range, a 3.3V output voltage range, and a wide range of output current options. The software package provides a graphical user interface for configuring the MAX8569 and monitoring its performance. The user guide provides detailed instructions for setting up and using the MAX8569EVKIT+. With its comprehensive features and easy-to-use design, the MAX8569EVKIT+ is an ideal solution for powering a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX8569
  • Utilized IC / Part
    MAX8569
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining