web counter

Maxim Integrated MAX77874EVKIT#EV KIT MAX77874 BUCK REG

Maxim Integrated MAX77874EVKIT# Reference Design 7
Maxim Integrated MAX77874EVKIT# Reference Design 1
Maxim Integrated MAX77874EVKIT# Reference Design 2
Maxim Integrated MAX77874EVKIT# Reference Design 3
Maxim Integrated MAX77874EVKIT# Reference Design 4
Maxim Integrated MAX77874EVKIT# Reference Design 5
Maxim Integrated MAX77874EVKIT# Reference Design 6
Maxim Integrated MAX77874EVKIT# Reference Design 7
Maxim Integrated MAX77874EVKIT# Reference Design 1
Maxim Integrated MAX77874EVKIT# Reference Design 1
Maxim Integrated MAX77874EVKIT# Reference Design 2
Maxim Integrated MAX77874EVKIT# Reference Design 3
Maxim Integrated MAX77874EVKIT# Reference Design 4
Maxim Integrated MAX77874EVKIT# Reference Design 5
Maxim Integrated MAX77874EVKIT# Reference Design 6
Maxim Integrated MAX77874EVKIT# Reference Design 7

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Video and ImagingDSLR CameraVR GlassesMachine VisionRobotsDronesUltrabookGaming and ToysSmart PhoneMirrorlessTabletAction Cameras

ECAD Model:

Description

The MAX77874EVKIT-EVKIT# is an evaluation kit for the MAX77874 16A high-performance quad-phase buck regulator for multicore CPU and GPU processors, video and imaging applications. This kit includes a MAX77874 evaluation board, a USB-to-I2C adapter, and a USB cable. The MAX77874 is a high-performance, quad-phase buck regulator that provides up to 16A of output current and is designed to power multicore CPU and GPU processors, video and imaging applications. The evaluation board features a wide input voltage range of 4.5V to 18V, adjustable output voltage from 0.6V to 5V, and a wide range of output current up to 16A. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the device. The kit also includes a USB-to-I2C adapter and a USB cable for easy connection to a PC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.25V~1.3V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    MAX77874
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Kyocera International Inc. Electronic ComponentsCrystals AEC-Q200 16000kHz 8pF 3.2x2.5mm0RFQ
Maxim Integrated0RFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY
Maxim IntegratedIC GATE DRVR LOW-SIDE 6TDFN9800BUY