web counter

Microchip MIC23250-G4YMT EVEvaluation Board for MIC23250-G4YMT Synchronous Buck Regulato

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23250-G4YMT EV is a 1.2V and 1.8V DC to DC multi-output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and provides up to 1.2A of output current. It also has a low quiescent current of only 1.5uA, making it ideal for battery-powered applications. The MIC23250-G4YMT EV also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is also RoHS compliant and has a small form factor, making it perfect for space-constrained applications.