Linear Technology/Analog Devices DC663ABOARD EVAL FOR LTC3736EUF
Description
The Analog Devices DC663A-A, LTC3736EUF Demo Board is a 2-phase dual synchronous step-down converter designed for use in communications and telecom applications. It has an input voltage range of 2.7V to 8V and two adjustable output voltages of 2.5V and 1.8V, both capable of delivering up to 5A at 5Vin. The board features a wide range of features, including a high efficiency synchronous rectifier, programmable soft-start, adjustable frequency, and adjustable current limit. It also includes a USB interface for easy programming and monitoring of the board. The board is designed to provide a reliable and efficient power solution for a variety of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC3736
- Voltage - Output1.8V 2.5V
- Frequency - Switching550kHz
- Utilized IC / PartLTC3736
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | Switching Voltage Regulators LTC3736-2 - Dual 2-Phase, No RSENSE Synchronous Controller with Output Tracking | 407 | RFQ | |
| Analog Devices / Linear Technology | 0 | RFQ |


Product
Brand
Articles
Tools