web counter

Analog Devices DC431ALT1725CGN LTC1773EMS / Telecom Input, Isolated 3 Output DC/DC Converter, +36V to +72V Input, Vout = 5V/1A, 3.3V/5A,...

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerPersonal Digital AssistantNotebookWireless ModemLaptopCellular Phone

ECAD Model:

Description

The Analog Devices DC431A-A, LT1725CGN LTC1773EMS Demo Board is a telecom input, isolated 3 output DC/DC converter designed for +36V to +72V input. It provides three regulated outputs of 5V/1A, 3.3V/5A, and 2.5V/4A. This board is ideal for communications and telecom applications, featuring a wide input voltage range, high efficiency, and low noise operation. It also features a wide temperature range, over-voltage protection, and short-circuit protection. The board is designed to be easy to use and provides a reliable power solution for telecom applications.