web counter

Analog Devices DC271Amicroprocessor generations, and a wide 3.5V to 30V (36V maximum) input supply range encompasses all battery chemistries. A RUN/SS pin for each controlle

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBattery ChargerBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC271A-A LTC1628CG Demo Board is a dual phase multi-output high current converter designed for use in communications and telecom applications. It has a wide input voltage range of 7V to 24V and can provide up to 12A of current for each of its two outputs. The first output is 5V and the second output is 3.3V. It is equipped with a variety of features such as over-voltage, over-current, and short-circuit protection, as well as a built-in temperature sensor for monitoring the board's temperature. The board also has an I2C interface for communication and control. This demo board is an ideal solution for powering high-current applications in communications and telecom systems.