web counter

Linear Technology/Analog Devices DC264ABOARD EVAL FOR LTC1628CG

Linear Technology/Analog Devices DC264A Reference Design 2
Linear Technology/Analog Devices DC264A Reference Design 1
Linear Technology/Analog Devices DC264A Reference Design 2
Linear Technology/Analog Devices DC264A Reference Design 1
Linear Technology/Analog Devices DC264A Reference Design 1
Linear Technology/Analog Devices DC264A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBattery ChargerBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC264A-A, DC264A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1628CG High Efficiency, 2-Phase Synchronous Step-Down Switching Regulator. This demo board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the LTC1628CG in a wide range of applications, including communications and telecom. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 5V, and a maximum output current of 10A. It also includes a wide range of features such as adjustable switching frequency, programmable soft-start, and adjustable current limit. The board also includes a USB interface for easy programming and monitoring of the regulator. The DC264A-A, DC264A Demo Board is an ideal tool for evaluating the performance of the LTC1628CG in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1628
  • Voltage - Output
    3.3V 5V 12V
  • Utilized IC / Part
    LTC1628
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.39RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.IC REG LDO 5V 0.15A 8SOIC0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ