Linear Technology/Analog Devices DC542ABOARD EVAL FOR LTC3728EG
Description
The Analog Devices DC542A-A LTC3728EG Demo Board is a dual 2-phase synchronous step-down regulator designed for use in communications and telecom applications. It features an 8V to 24V input voltage range and can provide up to 12A of current at both 5V/3.3V and 3.3V/2.5V outputs. The board also includes a communications port for easy integration into existing systems. The board is designed to provide reliable and efficient power conversion for a wide range of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2003
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output2.5V 3.3V or 5V
- Utilized IC / PartLTC3728
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | Linear Battery Charger Controller Li-Ion/Li-Pol/NiCd/NiMH 700mA 4.2V 6-Pin TSOT-23 | 4435 | RFQ | |
| Analog Devices, Inc. | 58000 | RFQ | ||
| Analog Devices | Linear Battery Charger Controller Li-Ion/Li-Pol/NiCd/NiMH 700mA 4.1V 6-Pin TSOT-23 T/R | 20000 | RFQ | |
| Analog Devices | Linear Battery Charger Controller Li-Ion/Li-Pol/NiCd/NiMH 700mA 4.1V 6-Pin TSOT-23 | 0 | RFQ |


Product
Brand
Articles
Tools