web counter

Analog Devices DC265Amicroprocessor generations, and a wide 3.5V to 30V (36V maximum) input supply range encompasses all battery chemistries. A RUN/SS pin for each controlle

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBattery ChargerBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC265A-A, LTC1628CG Demo Board is a multi-phase, 3 output regulator designed for use in communications and telecom applications. It has a wide input voltage range of 7-28V and can provide up to 5V @ 3A, 3.3V @ 4A and a synchronous 12V @ 200mA. It features a high efficiency, low noise, and low ripple design, making it ideal for powering sensitive electronics. The board also includes a communications interface for monitoring and controlling the output voltage and current. It is a great choice for powering a variety of communications and telecom applications.