web counter

Linear Technology/Analog Devices DC653ALTC3802EGN - DUAL 15A HIGH FREQU

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerNotebookLaptop

ECAD Model:

Description

The Analog Devices DC653A-A, LTC3802EGN Demo Board is a dual 15A high frequency step-down DC/DC converter designed for use in communications and telecom applications. It has an input voltage range of 7V to 24V and two adjustable output voltages of 3.3V and 2.5V, both at 15A. The board features a wide range of features, including a high efficiency synchronous buck converter, adjustable soft-start, adjustable current limit, and adjustable output voltage. It also has a built-in temperature monitor and protection circuitry, as well as an I2C interface for communication and monitoring. The board is designed to provide a reliable and efficient power solution for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    7V~24V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    15A 15A
  • Voltage - Output
    2.5V 3.3V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3802
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining