web counter

Analog Devices DC279A-Bcapacitance and ESR values. Applications Notebook and Palmtop Computers, PDAs Power Supply for Mobile Pentium® II and Pentium III Processors Low Voltage Power Supplies

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsPersonal Digital AssistantNotebookProcessor Power ManagementLaptopPower Supplies

ECAD Model:

Description

The Analog Devices DC279A-B, LTC1736, LTC1772, and LTC1762 Demo Board is a low cost VRM (Intel) designed for computers and peripherals. It is capable of providing a wide range of output voltages from 1.3V to 1.6V at 14A, 1.5V at 0.12 to 2.5A, and 2.5V at 0.15A. It is designed to operate with an input voltage range of 7.5 to 24Vin. This demo board is ideal for testing and evaluating the performance of Analog Devices' DC/DC converters.