Analog Devices Inc. DC1976A-BBD DEMO LTC3676EUJ-1 REQ. DC2026
The Analog Devices DC1976A-B Demo Board is a powerful and versatile power management solution for application processors with DDR, automotive, and transportation applications. It features the LTC3676EUJ-1 Power Management Solution from Analog Devices, which provides a complete power solution for a wide range of applications. The board includes a wide range of features, such as a high-efficiency synchronous buck converter, a low-noise linear regulator, and a high-efficiency LDO. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and configure, and it is compatible with a wide range of development tools. The DC1976A-B Demo Board is an ideal solution for those looking for a reliable and efficient power management solution for their application processor.
- TypeParameter
- MfrAnalog Devices Inc.
- PackageBox
- Product StatusActive
- Base Product NumberDC1976
- Factory Pack QuantityFactory Pack Quantity1
- Interface TypeI2C
- ManufacturerAnalog Devices Inc.
- BrandAnalog Devices
- Tool Is For Evaluation OfLTC3676EUJ-1
- RoHSDetails
- Voltage-Input2.7V ~ 5.5V
- Series-
- PackagingBulk
- TypePower Management Specialized
- SubcategoryDevelopment Tools
- Output Voltage0.75 V, 1.38 V, 1.38 V, 1.5 V
- Current - Output2.5A, 2.5A, 1.5A, 1.5A, 300mA, 300mA, 300mA, 25mA
- Voltage - Output1.2V, 1.38V, 1.38V, 1.5V, 1.8V, 2.81V, 3.01V, 3.31V
- Frequency - Switching-
- Utilized IC / PartLTC3676-1
- Supplied ContentsBoard(s)
- Product TypePower Management IC Development Tools
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down with LDO
- Outputs and Type8, Non-Isolated
- Regulator TopologyBuck
- ProductDemonstration Boards
- Input Voltage2.7 V to 5.5 V
- Product CategoryPower Management IC Development Tools
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Microchip Technology | MICROCHIP - PIC16F722-I/ML - MCU, 8BIT, PIC16, 20MHZ, QFN-28 | 3500 | RFQ |


Product
Brand
Articles
Tools