web counter

Linear Technology/Analog Devices DC473ABOARD EVAL FOR LTC1702ACGN

Linear Technology/Analog Devices DC473A Reference Design 2
Linear Technology/Analog Devices DC473A Reference Design 1
Linear Technology/Analog Devices DC473A Reference Design 2
Linear Technology/Analog Devices DC473A Reference Design 1
Linear Technology/Analog Devices DC473A Reference Design 1
Linear Technology/Analog Devices DC473A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerProcessor Power Management

ECAD Model:

Description

The Analog Devices DC473A-A Demo Board is a high-efficiency dual output power supply designed for communications and telecom applications. It is based on the LTC1702ACGN and features an input voltage range of 3V to 7V, with an output of 1.8V @ 5A and 2.5V @ 5A. The board is designed to provide a reliable and efficient power supply for a variety of applications, including communications and telecom. It is also equipped with a variety of features, such as over-voltage protection, over-current protection, and thermal shutdown. The board is also designed to be easy to use and configure, making it an ideal choice for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1702
  • Voltage - Output
    1.8V 2.5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC1702A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesRF MODULATOR 700MHZ-6GHZ 24WFQFN91RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ