web counter

Linear Technology/Analog Devices DC1590B-BEVAL BOARD BUCK REG LTC3880

Linear Technology/Analog Devices DC1590B-B Reference Design 2
Linear Technology/Analog Devices DC1590B-B Reference Design 1
Linear Technology/Analog Devices DC1590B-B Reference Design 2
Linear Technology/Analog Devices DC1590B-B Reference Design 1
Linear Technology/Analog Devices DC1590B-B Reference Design 1
Linear Technology/Analog Devices DC1590B-B Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerRAID Data Storage SystemCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1590B-B, LTC3880EUJ Demo Board, DCR Sense Demo Board is a versatile power management solution for communications and telecom applications. It features a wide input voltage range of 6.5V to 24V and two adjustable output voltages of 0.5V to 4V @ 20A and 0.5V to 5V @ 20A. It is PMBus controlled and works with the DC1613A Communications and Telecom Board. It is designed to provide reliable power management and efficient operation for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    PolyPhase®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 1.8V
  • Frequency - Switching
    425kHz
  • Utilized IC / Part
    LTC3880
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ