Linear Technology/Analog Devices DC511ABOARD DEMO FOR LT3439EFE
Description
The Analog Devices DC511A-A LT3439EFE Demo Board is a low noise isolated power supply designed for use in communications and telecom applications. It features an input voltage of +5V +/-5%, with +12V@80mA and -12V@80mA output voltages. The board is designed to provide a high level of noise immunity and is ideal for use in applications where noise reduction is a priority. It is also designed to be easy to use and configure, making it a great choice for engineers and technicians.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2003
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output12V -12V
- Utilized IC / PartLT3439
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Positive and Negative
- Outputs and Type2, Isolated
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 465 | RFQ | ||
| Linear Technology/Analog Devices | IC REG LINEAR 1.5V 100MA 8DFN | 1000 | BUY | |
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.1A 8-Pin DFN EP T/R | 0 | RFQ | |
| Analog Devices, Inc. | LINEAR TECHNOLOGY - LT3060EDC-5#PBF - LDO VOLTAGE REGULATOR, 5 V, 8DFN | 0 | RFQ |


Product
Brand
Articles
Tools