web counter

Linear Technology/Analog Devices DC459ALT1946EMS8 LT1946AEMS8E - 12VOUT

Linear Technology/Analog Devices DC459A Reference Design 1
Linear Technology/Analog Devices DC459A Reference Design 1
Linear Technology/Analog Devices DC459A Reference Design 1
Linear Technology/Analog Devices DC459A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomLCD TFT DisplayDSL ModemGPSPower Supplies

ECAD Model:

Description

The Analog Devices DC459A-A, LT1946EMS8 LT1946AEMS8E Demo Board is a 12Vout Boost Converter with +5Vin and +12Vout/400mA. It is designed to provide triple output TFT LCD Bias Supply, Communications and Telecom Power Supply. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. It also has a low quiescent current of only 1.5mA, and a low output ripple of less than 10mV. The board is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is ideal for applications such as industrial, automotive, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3.3V 5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    400mA 350mA 10mA 5mA
  • Voltage - Output
    8V 12V 23V -8V
  • Utilized IC / Part
    LT1946, LT1946A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Boost, Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology567RFQ
Analog Devices / Linear Technology0RFQ