web counter

Analog Devices, Inc. DC964A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerCable ModemProcessor Power ManagementDSL Modem

ECAD Model:

Description

The Analog Devices DC964A-A LT3501EFE Demo Board is a dual monolithic step-down switching regulator designed for use in communications and telecom applications. It features two independent, high-efficiency, synchronous buck regulators with a wide input voltage range of 4.5V to 36V. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, programmable soft-start, and over-temperature protection. The board is designed to provide a high level of performance and reliability in a wide range of applications. It is ideal for use in applications such as cellular base stations, wireless access points, and other telecom and communications systems.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Non-Compliant
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3501
  • Series
    LT3501
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.8 V, 3.3 V
  • Output Current
    3 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 24 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Voltage Regulators LT3027 - Dual 100mA, Low Dropout, Low Noise, Micropower Regulator with Independent Inputs0RFQ