web counter

Linear Technology/Analog Devices DC445ABOARD EVAL FOR LT1944-1EMS

Linear Technology/Analog Devices DC445A Reference Design 2
Linear Technology/Analog Devices DC445A Reference Design 1
Linear Technology/Analog Devices DC445A Reference Design 2
Linear Technology/Analog Devices DC445A Reference Design 1
Linear Technology/Analog Devices DC445A Reference Design 1
Linear Technology/Analog Devices DC445A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Video and ImagingLCD TFT DisplayPortable ComputersDigital Camera

ECAD Model:

Description

The Analog Devices DC445A-A, LT1944-1EMS Demo Board is a triple output power supply designed for LCD panels. It has an input voltage range of 2.7V to 4.2V and provides three regulated outputs: 5V @ 30mA, 15V @ 2.5mA, and -10V @ 1mA. This board is ideal for video and imaging applications, providing reliable and efficient power for LCD panels. It is easy to use and provides a cost-effective solution for powering LCD panels.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1944
  • Voltage - Output
    5V 15V -10V
  • Utilized IC / Part
    LT1944-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.TRANS RF NPN 2.8V 70MA DFP442000BUY