web counter

Maxim Integrated MAX77816EVKIT#EVAL MAX77816 5A BUCK BOOST

Maxim Integrated MAX77816EVKIT# Reference Design 4
Maxim Integrated MAX77816EVKIT# Reference Design 1
Maxim Integrated MAX77816EVKIT# Reference Design 2
Maxim Integrated MAX77816EVKIT# Reference Design 3
Maxim Integrated MAX77816EVKIT# Reference Design 4
Maxim Integrated MAX77816EVKIT# Reference Design 1
Maxim Integrated MAX77816EVKIT# Reference Design 1
Maxim Integrated MAX77816EVKIT# Reference Design 2
Maxim Integrated MAX77816EVKIT# Reference Design 3
Maxim Integrated MAX77816EVKIT# Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Video and ImagingRGB LightingFingerprintSmart PhoneGas and Water MeterElectronic CigarettesDigital CameraHigh-Power LED

ECAD Model:

Description

The MAX77816EVKIT-EVKIT# is an evaluation kit for the MAX77816 High-Efficiency Buck-Boost Regulator with 5A Switches, Video and Imaging Applications. This kit provides a complete platform for evaluating the MAX77816, a high-efficiency, low-noise, and low-dropout buck-boost regulator with 5A switches. It is designed for video and imaging applications, and features a wide input voltage range of 2.7V to 5.5V. The kit includes a MAX77816EVKIT# board, a USB cable, and a user guide. The board includes a MAX77816 IC, a USB-to-I2C interface, and a variety of test points and connectors for easy evaluation. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX77816.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    2.6V~5.14V
  • Frequency - Switching
    2.5MHz
  • Utilized IC / Part
    MAX77816
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining