web counter

Analog Devices Inc. DC822ALTC3548EDD - DUAL SYNCHRONOUS ST

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantWireless ModemDSL ModemCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC822A-A LTC3548EDD Demo Board is a dual synchronous step-down DC/DC converter designed for consumer electronics applications. It has an input voltage range of 2.5V to 5.5V and provides two regulated outputs: 1.2/1.5/1.8Vout1@800mA and 2.5Vout2@400mA. The board features a high efficiency, low noise, and low ripple operation, making it ideal for powering sensitive electronics. It also has a wide operating temperature range and is protected against over-current, over-voltage, and short-circuit conditions. The board is easy to use and provides a reliable power solution for consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC822
  • Unit Weight
    11 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3548
  • RoHS
    Details
  • Voltage-Input
    2.5V ~ 5.5V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.2 V, 1.5 V, 1.8 V, 2.5 V
  • Output Current
    800 mA
  • Current - Output
    800mA, 400mA
  • Voltage - Output
    1.2V, 2.5V
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    LTC3548
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    2.5 V to 5.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining