web counter

Microchip MIC23250-S4YMT EVEvaluation Board for MIC23250-S4YMT Synchronous Buck Regulato

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23250-S4YMT EV is a 1.2V, 3.3V DC to DC multi-output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and provides up to 1.2A of output current at 1.2V and up to 1.5A of output current at 3.3V. It also features a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The MIC23250-S4YMT EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments.