web counter

Analog Devices Inc. ADP5020CP-EVALZANALOG DEVICES ADP5020CP-EVALZ EB PMU FOR DIGITAL IMAGING MODULE

Analog Devices Inc. ADP5020CP-EVALZ Reference Design 1
Analog Devices Inc. ADP5020CP-EVALZ Reference Design 1
Analog Devices Inc. ADP5020CP-EVALZ Reference Design 1
Analog Devices Inc. ADP5020CP-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Video and ImagingPortableDigital TVDigital Camera

ECAD Model:

Description

The Analog Devices ADP5020CP-EVALZ Video and Imaging Evaluation Board is a versatile evaluation board designed to evaluate the performance of the ADP5020CP power management IC. It features three 3.3 V, 3.7 V, and 2.0 V regulators (VBOARD, VBATT, and VDDIO respectively) to provide power to the board and its components. The board also includes a variety of connectors and headers to allow for easy connection to external devices. Additionally, the board includes a variety of test points and jumpers to allow for easy debugging and evaluation of the ADP5020CP. The board is ideal for evaluating the performance of the ADP5020CP in a variety of applications, including video and imaging applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP5020
  • Number of Outputs
    3
  • Max Output Current
    600A
  • Operating Supply Voltage
    5.5V
  • Voltage - Output
    1.2V 1.8V 3.3V
  • Min Input Voltage
    2.4V
  • Frequency - Switching
    3MHz
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP5020
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Cypress Semiconductor0RFQ
Analog Devices Inc.IC COMP TTL/CMOS 1CHAN SOT23-512RFQ
Analog Devices Inc.IC REG LINEAR 1.05V 500MA 8MSOP3000RFQ
Analog Devices Inc.IC REG LINEAR 1.2V 500MA 8MSOP48RFQ
Analog Devices Inc.Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R115BUY
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8MSOP9882BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8MSOP24770RFQ
Analog Devices Inc.ANALOG DEVICES ADCMP600BRJZ-R2 HIGH SPEED COMPARATOR, SINGLE 3.5NS SOT2350RFQ
Analog Devices Inc.IC COMP TTL/CMOS 1CHAN SC70-55RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8MSOP1995RFQ
Analog Devices Inc.IC REG LINEAR 1.2V 500MA 8MSOP20BUY
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8MSOP1126BUY
Load more