web counter

Maxim Integrated MAX8614EVKITEVAL KIT MAX8614A/MAX8614B (DUAL

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Video and ImagingDigital CamcorderPersonal Digital AssistantOLED DisplaySmart SensorPortable Media PlayerPower SuppliesDigital Camera

ECAD Model:

Description

The Maxim Integrated MAX8614EVKIT-EVKIT is an evaluation board for the MAX8614 step-up converter, a power supply designed for video and imaging systems. This board allows users to evaluate the performance of the MAX8614 in a variety of applications. It features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage up to 5.5V, and a maximum output current of 1A. The board also includes a USB port for easy connection to a PC, and a graphical user interface for easy configuration. The MAX8614EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX8614 in video and imaging systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining