web counter

Linear Technology/Analog Devices DC553ADEMO BRD FOR LTC3450EUD

Linear Technology/Analog Devices DC553A Reference Design 1
Linear Technology/Analog Devices DC553A Reference Design 1
Linear Technology/Analog Devices DC553A Reference Design 1
Linear Technology/Analog Devices DC553A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantLCD TFT DisplayCellular Phone

ECAD Model:

Description

The Analog Devices DC553A-A, LTC3450EUD Demo Board is a triple output TFT-LCD supply designed for consumer electronics applications. It is capable of providing 5.1V/10mA, 15V/500uA, and -10V/500uA outputs from an input voltage range of 1.5V to 4.6V. The board is designed to demonstrate the capabilities of the LTC3450EUD, a high-efficiency, low-noise, low-dropout regulator. It is ideal for powering small displays, such as those found in mobile phones, tablets, and other consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3450
  • Voltage - Output
    5.1V 15V -10V
  • Utilized IC / Part
    LTC3450EUD
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining