web counter

Linear Technology/Analog Devices DC1587ABOARD DEMO FOR LTC3105EDD

Linear Technology/Analog Devices DC1587A Reference Design 2
Linear Technology/Analog Devices DC1587A Reference Design 1
Linear Technology/Analog Devices DC1587A Reference Design 2
Linear Technology/Analog Devices DC1587A Reference Design 1
Linear Technology/Analog Devices DC1587A Reference Design 1
Linear Technology/Analog Devices DC1587A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerWirelessEnergy harvestingIndustrial ControlSolar PowerGPSCellular Phone

ECAD Model:

Description

The Analog Devices DC1587A-A, LTC3105EDD Demo Board is a consumer electronics device that provides a step-up DC/DC converter with maximum power point control and a 250mV start-up. It is designed to provide a reliable and efficient power source for a variety of consumer electronics applications. The board features a wide input voltage range of 2.7V to 5.5V, and can output up to 5V at 1A. It also features a low quiescent current of only 10µA, and a high efficiency of up to 95%. The board is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant, making it an ideal choice for a variety of consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3V 5V
  • Utilized IC / Part
    LTC3105
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining