web counter

Analog Devices, Inc. DC717A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsWireless ModemPagerPower ManagementCellular Phone

ECAD Model:

Description

The Analog Devices DC717A-A LT3024EDE Demo Board is a dual output low dropout (LDO) linear regulator designed for consumer electronics applications. It has an input voltage range of 2.3V to 20V and allows the user to select either 2.5V, 3.3V, or 5V for the output voltage. The board is capable of providing up to 500mA of current for Vout1 and up to 100mA of current for Vout2. This demo board is ideal for applications that require a reliable and efficient power supply.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3024
  • RoHS
    Details
  • Series
    LT3024
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    LDO Voltage Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    2.5 V/3.3 V/5 V
  • Output Current
    500 mA
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    2.3 V to 20 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining