web counter

Linear Technology/Analog Devices DC811ALT3027EDD - DUAL OUTPUT LOW NOIS

Linear Technology/Analog Devices DC811A Reference Design 1
Linear Technology/Analog Devices DC811A Reference Design 1
Linear Technology/Analog Devices DC811A Reference Design 1
Linear Technology/Analog Devices DC811A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsWireless ModemDirect Digital SynthesisPagerCellular Phone

ECAD Model:

Description

The Analog Devices DC811A-A LT3027EDD Demo Board is a dual output low noise LDO regulator designed for consumer electronics applications. It features two adjustable outputs, Vin1 and Vin2, with a voltage range of 2.3V to 20V, and two adjustable outputs, Vout1 and Vout2, with a voltage range of 2.5V, 3.3V, and 5V at 100mA. This demo board is ideal for applications requiring low noise, high efficiency, and low power consumption. It is also designed to be easy to use and configure, making it a great choice for consumer electronics projects.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.3V~20V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA 100mA
  • Voltage - Output
    2.5V 2.5V
  • Utilized IC / Part
    LT3027
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining