web counter

Analog Devices, Inc. DC1013A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerDigital Still Camera (DSC)Personal Digital AssistantWireless ModemPortable Media PlayerDSL ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC1013A-A, LTC3547EDDB Demo Board is a dual monolithic synchronous buck converter designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. It is also capable of operating in both continuous and discontinuous conduction modes, allowing for a wide range of applications. The board is also designed to be easy to use, with a simple user interface and a wide range of documentation and support.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3547
  • RoHS
    Details
  • Series
    LTC3547
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V
  • Output Current
    300 mA
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    2.5 V to 5.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining