web counter

Linear Technology/Analog Devices DC330ABOARD DEMO FOR LT1761ES5-BYP/SD

Linear Technology/Analog Devices DC330A Reference Design 1
Linear Technology/Analog Devices DC330A Reference Design 1
Linear Technology/Analog Devices DC330A Reference Design 1
Linear Technology/Analog Devices DC330A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsWireless ModemDirect Digital SynthesisPagerCellular Phone

ECAD Model:

Description

The Analog Devices DC330A-A, LT1761ES5-BYP/SD Demo Board, SOT-23, 100mA LDO Regulator, 2 Circuits is a consumer electronics device designed to provide low output noise and low current shut-down. It is a two-circuit device that features a 100mA LDO regulator and a SOT-23 package. The device is designed to provide a low-noise output and a low-current shut-down, making it ideal for consumer electronics applications. It is also designed to be easy to use and install, making it a great choice for those looking for a reliable and efficient power solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOT
  • Number of Pins
    0
  • Voltage-Input
    2.3V~20V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA
  • Voltage - Output
    1.22V 1.8V 2V 2.5V 2.8V 3V 3.3V 5V
  • Utilized IC / Part
    LT1761
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC REG CTRLR FLYBK ISO CM 16SSOP0RFQ