web counter

Analog Devices Inc. DC1248ABOARD DEMO FOR LT3509EDE

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveProcessor Power ManagementFPGA SolutionsIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1248A-A, LT3509 Demo Board is a 36V, 700mA dual monolithic buck regulator designed for automotive and transportation applications. It features two independent buck regulators with a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.8V to 36V. The board also includes a high-efficiency synchronous rectifier, low-noise operation, and a wide operating temperature range of -40°C to +125°C. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1248
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3509
  • RoHS
    Details
  • Voltage-Input
    6.5V ~ 36V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.33 V, 4.98 V
  • Output Current
    700 mA
  • Current - Output
    700mA, 700mA
  • Voltage - Output
    3.3V, 5V
  • Frequency - Switching
    2.2MHz
  • Utilized IC / Part
    LT3509
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    6.5 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining