web counter

Linear Technology/Analog Devices DC1537AEVAL BOARD BUCK REG LT3992

Linear Technology/Analog Devices DC1537A Reference Design 2
Linear Technology/Analog Devices DC1537A Reference Design 1
Linear Technology/Analog Devices DC1537A Reference Design 2
Linear Technology/Analog Devices DC1537A Reference Design 1
Linear Technology/Analog Devices DC1537A Reference Design 1
Linear Technology/Analog Devices DC1537A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerAutomotive

ECAD Model:

Description

The Analog Devices DC1537A-A, LT3992A Demo Board is a monolithic dual tracking 3A step-down switching regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 3A of continuous output current. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be highly efficient, with a typical efficiency of up to 95%. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LT3992
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining