web counter

Linear Technology/Analog Devices DC1976A-ABOARD EVAL FOR LTC3676EUJ

Linear Technology/Analog Devices DC1976A-A Reference Design 4
Linear Technology/Analog Devices DC1976A-A Reference Design 1
Linear Technology/Analog Devices DC1976A-A Reference Design 2
Linear Technology/Analog Devices DC1976A-A Reference Design 3
Linear Technology/Analog Devices DC1976A-A Reference Design 4
Linear Technology/Analog Devices DC1976A-A Reference Design 1
Linear Technology/Analog Devices DC1976A-A Reference Design 1
Linear Technology/Analog Devices DC1976A-A Reference Design 2
Linear Technology/Analog Devices DC1976A-A Reference Design 3
Linear Technology/Analog Devices DC1976A-A Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveConsumer ElectronicsRailwayProcessor Power ManagementPortable Medical InstrumentationHandheld POS ScannerAutomotive

ECAD Model:

Description

The Analog Devices DC1976A-A Demo Board is a powerful and versatile power management solution for application processors, automotive, and transportation applications. It features the LTC3676EUJ Power Management Solution, which provides a wide range of features and benefits. The board includes a wide range of power management features, such as adjustable output voltage, adjustable output current, adjustable switching frequency, and adjustable soft-start time. It also includes a wide range of protection features, such as over-voltage protection, over-current protection, and thermal shutdown. The board is designed to be easy to use and configure, and it is compatible with a wide range of microcontrollers and processors. The board is also designed to be robust and reliable, and it is backed by a comprehensive warranty.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3676
  • Voltage - Output
    1.2V 1.38V 1.38V 1.5V 1.8V 2.81V 3.01V 3.31V
  • Utilized IC / Part
    LTC3676
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    8, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Microchip TechnologyMICROCHIP - PIC16F722-I/ML - MCU, 8BIT, PIC16, 20MHZ, QFN-283500RFQ