Analog Devices, Inc. DC1808B-A
Description
The Analog Devices DC1808B-A, LTC3589EUJ-1 Demo Board is an 8-output regulator with sequencing and I2C capabilities, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 8 regulated outputs with a maximum output current of 1.5A per channel. The board also includes an I2C interface for programming and monitoring the output voltages, as well as sequencing and tracking capabilities for controlling multiple outputs. The board is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for powering a variety of automotive systems.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- HTS8473.30.11.80
- Supported Device TechnologySpecial Purpose Voltage Regulator
- Output Voltage Range (VDC)0.62 to 1.38/0.648 to 1.44/0.937 to 2.08/1.13 to 1.27/1.746 to 3.399/1.756 to 1.854/3.17 to 3.43
- Input Voltage Range2.7VDC to 5.5VDC
- Supported DeviceLTC3589EUJ-1/LTC3589EUJ-2
- Factory Pack QuantityFactory Pack Quantity1
- Interface TypeI2C
- ManufacturerAnalog Devices Inc.
- BrandAnalog Devices
- Tool Is For Evaluation OfLTC3589EUJ-1
- RoHSDetails
- SeriesLTC3589
- PackagingBulk
- Part StatusActive
- TypeDemonstration Circuit
- SubcategoryDevelopment Tools
- Number of Outputs8
- Output Voltage1.2 V to 3.3 V
- Output Current1.6 A
- Product TypePower Management IC Development Tools
- ProductDemonstration Boards
- Input Voltage2.7 V to 5.5 V
- Product CategoryPower Management IC Development Tools
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Linear Technology/Analog Devices | IC CONV DC/DC 8-OUTPUT 40QFN | 70 | BUY | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Analog Devices / Linear Technology | 0 | RFQ | ||
| Microchip Technology | MICROCHIP - PIC16F722-I/ML - MCU, 8BIT, PIC16, 20MHZ, QFN-28 | 3500 | RFQ |


Product
Brand
Articles
Tools