web counter

Linear Technology/Analog Devices DC2023ADEMO BOARD PWR SPLY MANAGER

Linear Technology/Analog Devices DC2023A Reference Design 2
Linear Technology/Analog Devices DC2023A Reference Design 1
Linear Technology/Analog Devices DC2023A Reference Design 2
Linear Technology/Analog Devices DC2023A Reference Design 1
Linear Technology/Analog Devices DC2023A Reference Design 1
Linear Technology/Analog Devices DC2023A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsVideo and ImagingMedical ImagingMeasurement InstrumentsDesktops and ServersIndustrial

ECAD Model:

Description

The Analog Devices DC2023A-A, DC2023A Demo Board is a powerful and versatile tool for evaluating the performance of the LTM2987CY 16-Power Supply Manager. This demo board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the LTM2987CY. It includes a wide range of components, including a power supply, a microcontroller, a voltage regulator, and a variety of connectors and switches. The demo board also includes a USB port for connecting to a computer or other peripheral device. With the demo board, users can quickly and easily evaluate the performance of the LTM2987CY in a variety of applications, such as powering computers and peripherals.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTM2987
  • Function
    Digital Power Controller
  • Utilized IC / Part
    LTM2987
  • Supplied Contents
    Board(s)
  • Primary Attributes
    PMBus Compliant
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP23008-E/ML - I/O EXPANDER, 8 BIT, 1.7MHZ, QFN-20546RFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Microchip Technology2K 256X8 1.8V SERIAL EE IND3300RFQ
Analog Devices, Inc.0RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-66000RFQ