Linear Technology/Analog Devices DC1540BDEMO BOARD FOR LTC2977
Description
The Analog Devices DC1540B-B, DC1540B Demo Board is a powerful tool for managing power supply for up to eight modules. It is designed to work with the LTC2977, a high-performance power supply management IC from Analog Devices. The board features a wide range of features, including adjustable output voltage, adjustable current limit, adjustable soft start, adjustable over-voltage protection, adjustable over-current protection, adjustable over-temperature protection, and adjustable power-on reset. It also includes a USB interface for easy connection to a computer or other peripheral device. The board is ideal for use in a variety of applications, including industrial, automotive, and consumer electronics.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberLTC2977
- FunctionDigital Power Controller
- Utilized IC / PartLTC2977
- Supplied ContentsBoard(s), Cable(s)
- Primary Attributes8-Channel (Octal)
- EmbeddedNo
- Secondary AttributesGraphical User Interface
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC HEX SCHMITT-TRIG INV 14TSSOP | 2000 | RFQ | |
| Analog Devices, Inc. | 8200 | RFQ | ||
| Analog Devices | Spread Spectrum Silicon Oscillator - 0.005MHz to 20MHz CMOS 10-Pin MSOP | 10 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools