web counter

Linear Technology/Analog Devices DC2198ADEMO BOARD LTC2980 PWR MNGR

Linear Technology/Analog Devices DC2198A Reference Design 2
Linear Technology/Analog Devices DC2198A Reference Design 1
Linear Technology/Analog Devices DC2198A Reference Design 2
Linear Technology/Analog Devices DC2198A Reference Design 1
Linear Technology/Analog Devices DC2198A Reference Design 1
Linear Technology/Analog Devices DC2198A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsVideo and ImagingMedical ImagingTest and MeasurementDesktops and Servers

ECAD Model:

Description

The Analog Devices DC2198A-A is a 16-channel power supply system featuring the LTC2980 Power System Manager. This system is designed to provide reliable and efficient power to computers and peripherals. It features a wide range of voltage and current settings, allowing for precise control of power delivery. The LTC2980 Power System Manager provides advanced monitoring and control capabilities, allowing for real-time monitoring of power consumption and system performance. The system is also equipped with a variety of safety features, including over-voltage and over-current protection, as well as temperature and current monitoring. This system is ideal for applications requiring reliable and efficient power delivery.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2980
  • Function
    Digital Power Controller
  • Utilized IC / Part
    LTC2980
  • Supplied Contents
    Board(s)
  • Primary Attributes
    SMBus, Telemetry
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP23008-E/ML - I/O EXPANDER, 8 BIT, 1.7MHZ, QFN-20546RFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Analog Devices, Inc.0RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-66000RFQ