web counter

Linear Technology/Analog Devices DC2022AEVAL BOARD PWR SPLY MNGR

Linear Technology/Analog Devices DC2022A Reference Design 2
Linear Technology/Analog Devices DC2022A Reference Design 1
Linear Technology/Analog Devices DC2022A Reference Design 2
Linear Technology/Analog Devices DC2022A Reference Design 1
Linear Technology/Analog Devices DC2022A Reference Design 1
Linear Technology/Analog Devices DC2022A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsTest EquipmentMedical ImagingDesktop Computer/ServerMeasurement InstrumentsIndustrial

ECAD Model:

Description

The Analog Devices DC2022A-A Demonstration Board is a powerful 4-channel power supply system featuring the LTC2975 Power System Manager with input energy accumulation. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2975 and its features. It is ideal for use in computers and peripherals, providing a reliable and efficient power supply system. The board includes a wide range of features such as adjustable output voltage, current limit, over-voltage protection, and temperature monitoring. It also includes a graphical user interface for easy configuration and monitoring of the system. The board is also capable of storing energy from the input source, allowing for efficient energy management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Digital Power Controller
  • Utilized IC / Part
    LTC2975
  • Supplied Contents
    Board(s)
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP23008-E/ML - I/O EXPANDER, 8 BIT, 1.7MHZ, QFN-20546RFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Analog Devices, Inc.0RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-66000RFQ