web counter

Linear Technology/Analog Devices DC659AEVAL BOARD FOR LTC3806

Linear Technology/Analog Devices DC659A Reference Design 1
Linear Technology/Analog Devices DC659A Reference Design 1
Linear Technology/Analog Devices DC659A Reference Design 1
Linear Technology/Analog Devices DC659A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotivePower Over EthernetTelecom Power SupplyVoIP PhoneAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC659A-A, LTC3806EDE Demo Board is a synchronous flyback regulator designed for automotive and transportation applications. It features four outputs with a wide input voltage range of 25V to 60V. The outputs are rated at 12V @ 400mA, 5V @ 400mA, 3.3V @ 3A, and 2.5V @ 2A respectively. This demo board is ideal for applications that require high efficiency and low noise operation. It is also designed to meet the stringent requirements of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Voltage - Output
    2.5V 3.3V 5V 12V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    LTC3806
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Power - Output
    22W
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    4, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining