web counter

Linear Technology/Analog Devices DC1049AEVAL BOARD FOR LTC4264

Linear Technology/Analog Devices DC1049A Reference Design 3
Linear Technology/Analog Devices DC1049A Reference Design 1
Linear Technology/Analog Devices DC1049A Reference Design 2
Linear Technology/Analog Devices DC1049A Reference Design 3
Linear Technology/Analog Devices DC1049A Reference Design 1
Linear Technology/Analog Devices DC1049A Reference Design 1
Linear Technology/Analog Devices DC1049A Reference Design 2
Linear Technology/Analog Devices DC1049A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

SecurityRFID ReaderPoE Wireless Access PointVoIP PhonePoE Security Camera

ECAD Model:

Description

The Analog Devices DC1049A-A LTC4264 Demo Board is a high power PD interface controller with a 750mA current limit, security features, and USB interface. It is designed to provide a secure and reliable connection between a power source and a device. The board features a USB interface for easy connection to a PC or other device, and a current limit of 750mA to protect against overloading. It also includes security features such as over-voltage protection, over-current protection, and short-circuit protection. The board is ideal for use in applications such as charging, powering, and data transfer. It is also compatible with a variety of power sources, including USB, AC, and DC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4264
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4264
  • Supplied Contents
    Board(s)
  • Primary Attributes
    3-Channel (Triple)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining