web counter

Linear Technology/Analog Devices DC859AEVAL BOARD FOR LTC4267

Linear Technology/Analog Devices DC859A Reference Design 3
Linear Technology/Analog Devices DC859A Reference Design 1
Linear Technology/Analog Devices DC859A Reference Design 2
Linear Technology/Analog Devices DC859A Reference Design 3
Linear Technology/Analog Devices DC859A Reference Design 1
Linear Technology/Analog Devices DC859A Reference Design 1
Linear Technology/Analog Devices DC859A Reference Design 2
Linear Technology/Analog Devices DC859A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsIP PhonePower Over EthernetPoE Wireless Access PointPoE Security Camera

ECAD Model:

Description

The Analog Devices DC859A-A, LTC4267IDHC Demo Board, Triple-Output PD for PoE, Consumer Electronics is a demonstration board designed to showcase the capabilities of the LTC4267IDHC triple-output power delivery (PD) controller. This board is ideal for consumer electronics applications that require power over Ethernet (PoE) capabilities. It features three isolated outputs, each capable of delivering up to 25W of power, and is compliant with the IEEE 802.3bt standard. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe operation. Additionally, the board is designed to be easy to use, with a graphical user interface (GUI) that allows users to quickly configure and monitor the board's performance.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    -37V
  • Utilized IC / Part
    LTC4267
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Length
    32mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining