web counter

Maxim Integrated MAX15022EVKIT+Power Management IC Development Tools MAX15022 Eval Kit

Maxim Integrated MAX15022EVKIT+ Reference Design 1
Maxim Integrated MAX15022EVKIT+ Reference Design 1
Maxim Integrated MAX15022EVKIT+ Reference Design 1
Maxim Integrated MAX15022EVKIT+ Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveRFID ReaderPower Over EthernetTelecom Power SupplyCar AudioWired Networking

ECAD Model:

Description

The Maxim Integrated MAX15022EVKIT+ is an evaluation kit for the MAX15022 1.2V, 1.5V, 2.5V, 3.3V DC to DC multi-output power supply. This kit is designed for automotive and transportation applications, and provides a complete evaluation platform for the MAX15022. It includes a MAX15022 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 28V, and provides up to four regulated outputs with a maximum output current of 1.5A. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX15022. The kit also includes a comprehensive user guide and software for easy setup and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 1.5V 2.5V 3.3V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    MAX15022
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining